XOR (Exclusive OR) IC 4 Channel 16-PDIP
XOR Gate, 10H Series, 4-Func, 2-Input, ECL, PDIP16
10H SERIES, QUAD 2-INPUT XOR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10H113P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H113P can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217237-MC10H113P
Packaging: Tube
Mounting Style: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: 10H113
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): -4.94V ~ -5.46V
Max Propagation Delay at V, Max CL: 1.8ns at -5.2V,
IC GATE XOR 4CH 2-INP 16DIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
XOR (Exclusive OR) IC 4 Channel 16-PDIP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H113P-ND | MC10H113P | 705-MC10H113P | 1217237-MC10H113P | MC10H113P | MC10H113P | MC10H113P |
| Product Name | Gates and Inverters | Quad DIP Logic IC | Logic - Logic - Gates and Inverters - MC10H113P | Integrated Circuits (ICs) - Logic - Gates and Inverters | 10H SERIES, QUAD 2-INPUT XOR GATE, PDIP16 | Gates and Inverters | |
| Gate Type | XOR | OR; XOR | XOR; XOR GATE, OR GATE | NOT; XOR; XOR (Exclusive OR) | XOR | XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | -4.94V ~ -5.46V | -5.46V | -4.94V ~ -5.46V | -4.94V ~ -5.46V | |||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 1.8 ns | 1.8 ns | 1.8 ns | ||||
| Low Level Output Current (Sink) | 50 mA | 50 mA |