XOR (Exclusive OR) IC 4 Channel 16-SOEIAJ
Manufacturer: ON Semiconductor
Win Source Part Number: 134062-MC10H113MEL
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.8ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
Dimension: 16-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: -4.94 V to -5.46 V
10H SERIES, QUAD 2-INPUT XOR GATE, PDSO16, EIAJ, SO-16 Product overview: MC10H113MEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H113MEL can be used for catalog matching and distributor lookup.
XOR Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16
IC GATE XOR 4CH 2-INP 16SOEIAJ
XOR (Exclusive OR) IC 4 Channel 16-SOEIAJ
IC GATE XOR 4CH 2-INP 16SOEIAJ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H113MEL-ND | 134062-MC10H113MEL | 705-MC10H113MEL | MC10H113MEL | MC10H113MEL | MC10H113MEL | MC10H113MEL |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC10H113MEL | Quad Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE | OR; XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR |
| Supply Voltage | -4.94V ~ -5.46V | -4.94 V ~ -5.46 V | -5.46V | -1.13V (Low), -1.48V (High) | -4.94V ~ -5.46V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 1.8 ns | 1.8 ns | 1.8 ns | ||||
| Low Level Output Current (Sink) | 50 mA | 50 mA | 50 mA |