onsemi Logic - Logic - Gates and Inverters - MC10H113FNR2 MC10H113FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 131687-MC10H113FNR2 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Max Propagation Delay @ V, Max CL: 1.8ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Dimension: 20-LCC (J-Lead) Supply Voltage - Operating: -4.94 V to -5.46 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 131687-MC10H113FNR2 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Max Propagation Delay @ V, Max CL: 1.8ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Dimension: 20-LCC (J-Lead) Supply Voltage - Operating: -4.94 V to -5.46 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC10H113FNR2 - 131687-MC10H113FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10H113FNR2
131687-MC10H113FNR2
Logic - Logic - Gates and Inverters - MC10H113FNR2 131687-MC10H113FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 131687-MC10H113FNR2 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Max Propagation Delay @ V, Max CL: 1.8ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Dimension: 20-LCC (J-Lead) Supply Voltage - Operating: -4.94 V to -5.46 V

Manufacturer: ON Semiconductor
Win Source Part Number: 131687-MC10H113FNR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.8ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Dimension: 20-LCC (J-Lead)
Supply Voltage - Operating: -4.94 V to -5.46 V

Buy Now Datasheet
IC GATE XOR 4CH 2-INP 20-PLCC Product overview: MC10H113FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H113FNR2 can be used for catalog matching and distributor lookup.

IC GATE XOR 4CH 2-INP 20-PLCC Product overview: MC10H113FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H113FNR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC10H113FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H113FNR2
Gates and Inverters MC10H113FNR2
XOR (Exclusive OR) IC 4 Channel 20-PLCC (9x9)

XOR (Exclusive OR) IC 4 Channel 20-PLCC (9x9)

Buy Now Datasheet
Logic - Gates and Inverters - MC10H113FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC10H113FNR2
Logic - Gates and Inverters MC10H113FNR2
IC GATE XOR 4CH 2-INP 20PLCC

IC GATE XOR 4CH 2-INP 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 131687-MC10H113FNR2 705-MC10H113FNR2 MC10H113FNR2 MC10H113FNR2
Product Name Logic - Logic - Gates and Inverters - MC10H113FNR2 Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage -4.94 V ~ -5.46 V -4.94V ~ -5.46V -1.13V (Low), -1.48V (High)
Inputs 2 2 2
Propagation Delay 1.8 ns 1.8 ns
Low Level Output Current (Sink) 50 mA 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988853P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-3140-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers