onsemi Logic - Logic - Gates and Inverters - MC10H113FN MC10H113FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 130446-MC10H113FN Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Max Propagation Delay @ V, Max CL: 1.8ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Dimension: 20-LCC (J-Lead) Supply Voltage - Operating: -4.94 V to -5.46 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 130446-MC10H113FN Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Max Propagation Delay @ V, Max CL: 1.8ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Dimension: 20-LCC (J-Lead) Supply Voltage - Operating: -4.94 V to -5.46 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC10H113FN - 130446-MC10H113FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10H113FN
130446-MC10H113FN
Logic - Logic - Gates and Inverters - MC10H113FN 130446-MC10H113FN
Manufacturer: ON Semiconductor Win Source Part Number: 130446-MC10H113FN Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Max Propagation Delay @ V, Max CL: 1.8ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Dimension: 20-LCC (J-Lead) Supply Voltage - Operating: -4.94 V to -5.46 V

Manufacturer: ON Semiconductor
Win Source Part Number: 130446-MC10H113FN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.8ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Dimension: 20-LCC (J-Lead)
Supply Voltage - Operating: -4.94 V to -5.46 V

Buy Now Datasheet
 - MC10H113FN - Rochester Electronics
Newburyport, MA, United States
XOR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20

XOR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20

Supplier's Site Datasheet
Gates and Inverters - MC10H113FN-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC10H113FN-ND
Gates and Inverters MC10H113FN-ND
XOR (Exclusive OR) IC 4 Channel 20-PLCC (9x9)

XOR (Exclusive OR) IC 4 Channel 20-PLCC (9x9)

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-MC10H113FN
Quad Logic IC 705-MC10H113FN
10H SERIES, QUAD 2-INPUT XOR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10H113FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H113FN can be used for catalog matching and distributor lookup.

10H SERIES, QUAD 2-INPUT XOR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10H113FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H113FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC10H113FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H113FN
Gates and Inverters MC10H113FN
XOR (Exclusive OR) IC 4 Channel 20-PLCC (9x9)

XOR (Exclusive OR) IC 4 Channel 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10H113FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10H113FN
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10H113FN
IC GATE XOR 4CH 2-INP 20PLCC

IC GATE XOR 4CH 2-INP 20PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 130446-MC10H113FN MC10H113FN MC10H113FN-ND 705-MC10H113FN MC10H113FN MC10H113FN
Product Name Logic - Logic - Gates and Inverters - MC10H113FN Gates and Inverters Quad Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) OR; XOR XOR XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) XOR
Supply Voltage -4.94 V ~ -5.46 V -4.94V ~ -5.46V -5.46V -4.94V ~ -5.46V
Inputs 2 2 2 2
Propagation Delay 1.8 ns 1.8 ns 1.8 ns
Low Level Output Current (Sink) 50 mA 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-6527-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
7 suppliers
 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
Logic Gates - 8228681P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details