onsemi Dual Logic IC MC10H109MELG

Description
Dual 4-5-Input OR/NOR Gate Product overview: MC10H109MELG from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H109MELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 4-5-Input OR/NOR Gate Product overview: MC10H109MELG from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H109MELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 770-MC10H109MELG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
770-MC10H109MELG
Dual Logic IC 770-MC10H109MELG
Dual 4-5-Input OR/NOR Gate Product overview: MC10H109MELG from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H109MELG can be used for catalog matching and distributor lookup.

Dual 4-5-Input OR/NOR Gate Product overview: MC10H109MELG from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H109MELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109MELG - 1217234-MC10H109MELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109MELG
1217234-MC10H109MELG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109MELG 1217234-MC10H109MELG
Manufacturer: ON Semiconductor Win Source Part Number: 1217234-MC10H109MELG Series: 10H Packaging: Reel - TR Operating Temperature Range: 0°C ~ 75°C Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NOR/OR Gate Number of Inputs: 9 Input (4, 5) Schmitt Trigger Input: No Output Type: Differential Part Status: Obsolete(EOL) Family Name: MC10H109 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC10H109P; MC10H109L; MC10H109FNR2; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217234-MC10H109MELG
Series: 10H
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 75°C
Package: 16-SOIC (0.209", 5.30mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 9 Input (4, 5)
Schmitt Trigger Input: No
Output Type: Differential
Part Status: Obsolete(EOL)
Family Name: MC10H109
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): MC10H109P; MC10H109L; MC10H109FNR2;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MC10H109MELG - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 10H Series, 2-Func, 5-Input, ECL, PDSO16

OR/NOR Gate, 10H Series, 2-Func, 5-Input, ECL, PDSO16

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10H109MELG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10H109MELG
Logic - Gates and Inverters - Multi-Function, Configurable MC10H109MELG
IC GATE OR/NOR DUAL 4-5 16SOEIAJ

IC GATE OR/NOR DUAL 4-5 16SOEIAJ

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10H109MELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10H109MELG
Gates and Inverters - Multi-Function, Configurable MC10H109MELG
NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-SOEIAJ

NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10H109MELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10H109MELG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10H109MELG
IC GATE OR/NOR DUAL 4-5 16SOEIAJ

IC GATE OR/NOR DUAL 4-5 16SOEIAJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-MC10H109MELG 1217234-MC10H109MELG MC10H109MELG MC10H109MELG MC10H109MELG MC10H109MELG
Product Name Dual Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109MELG Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR NOT; OR; NOR; NOR/OR Gate OR; NOR NOT; OR; NOR OR; NOR; NOR/OR Gate OR; NOR
Inputs 9 9 9 9
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
IC Package Type Other; Reel - TR SOIC SOP; Other; SOP8 SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Inverters ICs - 7989086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Quad 2-input AND gate - 74AHC08BQ-Q100/GX - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details