onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109MEL MC10H109MEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 115313-MC10H109MEL Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 9 Input (4, 5) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOEIAJ
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 115313-MC10H109MEL Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 9 Input (4, 5) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109MEL - 115313-MC10H109MEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109MEL
115313-MC10H109MEL
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109MEL 115313-MC10H109MEL
Manufacturer: ON Semiconductor Win Source Part Number: 115313-MC10H109MEL Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 9 Input (4, 5) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOEIAJ

Manufacturer: ON Semiconductor
Win Source Part Number: 115313-MC10H109MEL
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 9 Input (4, 5)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ

Buy Now Datasheet
Dual Logic IC - 770-MC10H109MEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
770-MC10H109MEL
Dual Logic IC 770-MC10H109MEL
IC GATE OR/NOR DUAL 4-5 16SOEIAJ Product overview: MC10H109MEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H109MEL can be used for catalog matching and distributor lookup.

IC GATE OR/NOR DUAL 4-5 16SOEIAJ Product overview: MC10H109MEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H109MEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10H109MEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10H109MEL
Gates and Inverters - Multi-Function, Configurable MC10H109MEL
NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-SOEIAJ

NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-SOEIAJ

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10H109MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10H109MEL
Logic - Gates and Inverters - Multi-Function, Configurable MC10H109MEL
IC GATE OR/NOR DUAL 4-5 16SOEIAJ

IC GATE OR/NOR DUAL 4-5 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 115313-MC10H109MEL 770-MC10H109MEL MC10H109MEL MC10H109MEL
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109MEL Dual Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR; NOR/OR Gate NOT; OR; NOR
Output Type Differential Differential
Inputs 9 9 9 9
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Gates and Inverters - 1727-2765-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details