10H SERIES, DUAL 5-INPUT OR/NOR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H109L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H109L can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-CDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 221666-MC10H109L
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NOR/OR Gate
Number of Inputs: 9 Input (4, 5)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Alternative Parts (Cross-Reference): MC10H109MELG; MC10H109P; MC10H109L; MC10H109FNR2;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
OR/NOR Gate, 10H Series, 2-Func, 5-Input, ECL, CDIP16
IC GATE OR/NOR DUAL 4-5 16-CDIP
NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-CDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10H109L | MC10H109L-ND | 221666-MC10H109L | MC10H109L | MC10H109L | MC10H109L |
| Product Name | Dual DIP Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109L | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR; NOR GATE, OR GATE | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate |
| Supply Voltage | -5.46V | |||||
| Inputs | 9 | 9 | 9 | 9 | ||
| Propagation Delay | 1.3 ns |