10H SERIES, DUAL 5-INPUT OR/NOR GATE, PQCC20, LEAD FREE, PLASTIC, LCC-20 Product overview: MC10H109FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H109FNG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217233-MC10H109FNG
Series: 10H
Packaging: Tube
Operating Temperature Range: 0°C ~ 75°C
Package: 20-LCC (J-Lead)
Number of Circuits: 2
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 9 Input (4, 5)
Schmitt Trigger Input: No
Output Type: Differential
Part Status: Obsolete(EOL)
Family Name: MC10H109
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10109FN; MC10H109FNR2; MC10H109FN;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
OR/NOR Gate, 10H Series, 2-Func, 5-Input, ECL, PQCC20
NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 20-PLCC (9x9)
IC 4-5 INPUT OR/NOR DUAL 20PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC10H109FNG | 1217233-MC10H109FNG | MC10H109FNG | MC10H109FNG | MC10H109FNG |
| Product Name | Dual Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109FNG | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR; NOR GATE, OR GATE | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR |
| Supply Voltage | -5.46V | ||||
| Inputs | 9 | 9 | 9 | ||
| Propagation Delay | 1.3 ns |