Triple 2-Input XOR/XNOR Gate, ECL, PDIP-16, 1.6ns Product overview: MC10H107PG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H107PG can be used for catalog matching and distributor lookup.
XOR/XNOR Gate, 10H Series, 3-Func, 2-Input, ECL, PDIP16
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 121815-MC10H107PG
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: XOR/XNOR Gate
Number of Inputs: 6 Input (2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 25
IC GATE XOR/XNOR TRIPLE 16-DIP
2 Input XOR/XNOR Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-PDIP
IC GATE XOR/XNOR TRIPLE 16-DIP
TRIPLE XOR/XNOR GATE, 2I/P, DIP-16; Logic Function:XOR / XNOR Gate; No. of Elements:Triple; No. of Inputs:2Inputs; No. of Pins:16Pins; Logic Case Style:DIP; Product Range:10H107; Logic IC Family:10H; Supply Voltage Min:-4.94V; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10H107PG | MC10H107PG | MC10H107PG-ND | 121815-MC10H107PG | MC10H107PG | MC10H107PG | MC10H107PG | 45J0868 |
| Product Name | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H107PG | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Triple Xor/xnor Gate, 2I/p, Dip-16; Logic Function Onsemi | |
| Gate Type | NOR; XOR; XNOR; XOR GATE, XNOR | OR; NOR; XOR; XNOR | XOR; XNOR | NOT; NOR; XOR; XOR/XNOR Gate | XOR; XNOR; 2 Input XOR/XNOR | NOR; XOR; XNOR; 2 Input XOR/XNOR | NOR; XOR; XNOR | |
| Supply Voltage | -5.46V | |||||||
| Inputs | 6 | 6 | 6 | 6 | 6 | 2 | ||
| Propagation Delay | 1.6 ns | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |