IC XOR/XNOR 3-CIR 2-IN 16-PDIP
XOR/XNOR Gate, 10H Series, 3-Func, 2-Input, ECL, PDIP16
Manufacturer: ON Semiconductor
Win Source Part Number: 221662-MC10H107P
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: XOR/XNOR Gate
Number of Inputs: 6 Input (2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
10H SERIES, TRIPLE 2-INPUT XOR/XNOR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10H107P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H107P can be used for catalog matching and distributor lookup.
2-INPUT XOR/XNOR TRPLE 16-DIP
2 Input XOR/XNOR Configurable 3 Circuit 2 Input 16-PDIP
2 Input XOR/XNOR Configurable 3 Circuit 2 Input 16-PDIP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H107P-ND | MC10H107P | 221662-MC10H107P | 770-MC10H107P | MC10H107P | MC10H107P |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H107P | DIP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | XOR; XNOR | OR; NOR; XOR; XNOR | NOT; NOR; XOR; XOR/XNOR Gate | NOR; XOR; XNOR | NOR; XOR; XNOR | NOR; XOR; XNOR; 2 Input XOR/XNOR |
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 2 | 6 | 2 | 2 | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) |