IC GATE XOR/XNOR TRIPLE 16SOEIAJ Product overview: MC10H107MEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H107MEL can be used for catalog matching and distributor lookup.
XOR/XNOR Gate, 10H Series, 3-Func, 2-Input, ECL, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 120055-MC10H107MEL
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 6 Input (2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC GATE XOR/XNOR TRIPLE 16SOEIAJ
IC GATE XOR/XNOR TRIPLE 16SOEIAJ
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-SOEIAJ
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10H107MEL | MC10H107MEL | 120055-MC10H107MEL | MC10H107MEL | MC10H107MEL | MC10H107MEL |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H107MEL | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOR; XOR; XNOR | OR; NOR; XOR; XNOR | NOT; NOR; XOR; XOR/XNOR Gate | NOT; NOR; XOR; XNOR | NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate |
| Inputs | 6 | 6 | 6 | 6 | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | |||
| IC Package Type | Other; Reel - TR | SOP; Other; SOP16 | Other; 16-SOEIAJ | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) |