XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-SOEIAJ
Manufacturer: ON Semiconductor
Win Source Part Number: 1217231-MC10H107M
Series: 10H
Packaging: Tube
Operating Temperature Range: 0°C ~ 75°C
Package: 16-SOIC (0.209", 5.30mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: XOR/XNOR Gate
Number of Inputs: 6 Input (2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Part Status: Obsolete(EOL)
Family Name: MC10H107
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): MC10H107FN; MC10H107FNR2; MC10H107FNR2G;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 50
10H SERIES, TRIPLE 2-INPUT XOR/XNOR GATE, PDSO16, EIAJ, SO-16 Product overview: MC10H107M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H107M can be used for catalog matching and distributor lookup.
XOR/XNOR Gate, 10H Series, 3-Func, 2-Input, ECL, PDSO16
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-SOEIAJ
IC GATE XOR/XNOR TRIPLE 16SOEIAJ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H107M-ND | 1217231-MC10H107M | 770-MC10H107M | MC10H107M | MC10H107M | MC10H107M |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H107M | Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | XOR; XNOR | NOT; NOR; XOR; XOR/XNOR Gate | NOR; XOR; XNOR; XOR GATE, XNOR | OR; NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | NOR; XOR; XNOR |
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 6 | 6 | 6 | 6 | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) |