Manufacturer: ON Semiconductor
Win Source Part Number: 221657-MC10H107L
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: XOR/XNOR Gate
Number of Inputs: 6 Input (2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 25
10H SERIES, TRIPLE 2-INPUT XOR/XNOR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H107L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H107L can be used for catalog matching and distributor lookup.
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-CDIP
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 16-CDIP
IC GATE XOR/XNOR TRIPLE 16-CDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 221657-MC10H107L | 770-MC10H107L | MC10H107L-ND | MC10H107L | MC10H107L |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H107L | DIP Logic IC | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; NOR; XOR; XOR/XNOR Gate | NOR; XOR; XNOR; XOR GATE, XNOR | XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | NOR; XOR; XNOR |
| Output Type | Differential | Differential | Differential | Differential | |
| Inputs | 6 | 6 | 6 | 6 | |
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |