XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 20-PLCC (9x9)
XOR/XNOR Gate, 10H Series, 3-Func, 2-Input, ECL, PQCC20
Triple 2-Input XOR/XNOR Gate, 20 LEAD PLLC, 500-REEL Product overview: MC10H107FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H107FNR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 926045-MC10H107FNR2G
Series: 10H
Operating Temperature Range: 0°C ~ 75°C
Features: XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 20-PLCC (9x9)
Package: Reel - TR
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC10H107
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC 2INPUT OR/NOR TRIPLE 20PLCC
IC 2INPUT OR/NOR TRIPLE 20PLCC
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 20-PLCC (9x9)
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H107FNR2G-ND | MC10H107FNR2G | 770-MC10H107FNR2G | 926045-MC10H107FNR2G | MC10H107FNR2G | MC10H107FNR2G | MC10H107FNR2G |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H107FNR2G | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | XOR; XNOR | OR; NOR; XOR; XNOR | NOR; XOR; XNOR; XOR GATE, XNOR | NOT | NOR; XOR; XNOR | NOT; OR; NOR | NOR; XOR; XNOR; XOR/XNOR Gate |
| Output Type | Differential | Differential | Differential | ||||
| Inputs | 6 | 6 | 6 | 6 | |||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | |||
| Pin Count | 20 |