onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H107FNR2 MC10H107FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072996-MC10H107FNR2 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 6 Input (2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10H107M; MC10H107FN; MC10H107FNR2; MC10H107FNR2G; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072996-MC10H107FNR2 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 6 Input (2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10H107M; MC10H107FN; MC10H107FNR2; MC10H107FNR2G; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H107FNR2 - 1072996-MC10H107FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H107FNR2
1072996-MC10H107FNR2
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H107FNR2 1072996-MC10H107FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1072996-MC10H107FNR2 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 6 Input (2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10H107M; MC10H107FN; MC10H107FNR2; MC10H107FNR2G; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 1072996-MC10H107FNR2
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 6 Input (2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10H107M; MC10H107FN; MC10H107FNR2; MC10H107FNR2G;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
IC 2INPUT OR/NOR TRIPLE 20PLCC Product overview: MC10H107FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H107FNR2 can be used for catalog matching and distributor lookup.

IC 2INPUT OR/NOR TRIPLE 20PLCC Product overview: MC10H107FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H107FNR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10H107FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10H107FNR2
Logic - Gates and Inverters - Multi-Function, Configurable MC10H107FNR2
IC 2INPUT OR/NOR TRIPLE 20PLCC

IC 2INPUT OR/NOR TRIPLE 20PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10H107FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10H107FNR2
Gates and Inverters - Multi-Function, Configurable MC10H107FNR2
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 20-PLCC (9x9)

XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1072996-MC10H107FNR2 770-MC10H107FNR2 MC10H107FNR2 MC10H107FNR2
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H107FNR2 Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; NOR; XOR; XOR/XNOR Gate OR; NOR NOT; OR; NOR NOR; XOR; XNOR; XOR/XNOR Gate
Output Type Differential Differential
Inputs 6 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-74AHCU04BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
6 suppliers