Triple 2-Input XOR/XNOR ECL Logic Gate, LCC, Surface Mount Product overview: MC10H107FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H107FN can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1072994-MC10H107FN
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 6 Input (2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10H107M; MC10H107FNR2; MC10H107FNR2G;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 46
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 20-PLCC (9x9)
IC 2INPUT OR/NOR TRIPLE 20PLCC
IC 2INPUT OR/NOR TRIPLE 20PLCC
XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 20-PLCC (9x9)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10H107FN | 1072994-MC10H107FN | MC10H107FN-ND | MC10H107FN | MC10H107FN | MC10H107FN |
| Product Name | SMD Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H107FN | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOR; XOR; XNOR; XOR GATE, XNOR | NOT; NOR; XOR; XOR/XNOR Gate | XOR; XNOR | NOT; OR; NOR | NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate |
| Supply Voltage | -5.46V | |||||
| Inputs | 6 | 6 | 6 | 6 | 6 | |
| Propagation Delay | 1.6 ns | |||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |