Manufacturer: ON Semiconductor
Win Source Part Number: 1217228-MC10H106P
Series: 10H
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 3
Logic Type: NOR Gate
Number of Inputs: 4, 3, 3
Current - Output High, Low: 50mA, 50mA
Operating Supply Voltage: -4.94 V ~ -5.46 V
Max Propagation Delay @ V, Max CL: 1.5ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Part Status: Obsolete(EOL)
Family Name: MC10H106
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MC10106P; MC10106L; MC10H106M;
Introduction Date: May 24, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
NOR Gate IC 3 Channel 16-PDIP
NOR Gate, 10H Series, 3-Func, 4-Input, ECL, PDIP16
10H SERIES, TRIPLE 4-INPUT NOR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10H106P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H106P can be used for catalog matching and distributor lookup.
IC GATE NOR 3CH 4/3/3-INP 16DIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
NOR Gate IC 3 Channel 16-PDIP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1217228-MC10H106P | MC10H106P-ND | MC10H106P | 705-MC10H106P | MC10H106P | MC10H106P | MC10H106P |
| Product Name | Logic - Logic - Gates and Inverters - MC10H106P | Gates and Inverters | DIP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | NOR Gate 3-Element 4-3-3-IN ECL 16-Pin PDIP | Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | NOR | OR; NOR | NOR; NOR GATE | NOR | NOR | NOR; NOR Gate |
| Supply Voltage | -4.94 V ~ -5.46 V | -4.94V ~ -5.46V | -5.46V | -4.94V ~ -5.46V | |||
| Inputs | 4 | 4 | 4 | ||||
| Propagation Delay | 1.5 ns | 1.5 ns | 1.5 ns | ||||
| Low Level Output Current (Sink) | 50 mA | 50 mA |