NOR Gate, 10H Series, 3-Func, 4-Input, ECL, PDSO16
IC GATE NOR 3CH 4/3/3IN 16SOEIAJ
NOR Gate IC 3 Channel 16-SOEIAJ
IC GATE NOR 3CH 4/3/3IN 16SOEIAJ
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H106MELG | MC10H106MELG | MC10H106MELG | MC10H106MELG |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR; NOR Gate | NOT; NOR |
| Logic Family | ECL | |||
| IC Package Type | SOP; Other; SOP16 | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | -4.94V ~ -5.46V | -1.13V (Low), -1.48V (High) | ||
| Inputs | 4 |