IC GATE NOR 3CH 4/3/3-INP 20PLCC Product overview: MC10H106FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H106FNR2 can be used for catalog matching and distributor lookup.
NOR Gate, 10H Series, 3-Func, 4-Input, ECL, PQCC20
Manufacturer: ON Semiconductor
Win Source Part Number: 129267-MC10H106FNR2
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 4, 3, 3
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.5ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Dimension: 20-LCC (J-Lead)
Supply Voltage - Operating: -4.94 V to -5.46 V
IC GATE NOR 3CH 4/3/3-INP 20PLCC
IC GATE NOR 3CH 4/3/3-INP 20PLCC
NOR Gate IC 3 Channel 20-PLCC (9x9)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC10H106FNR2 | MC10H106FNR2 | 129267-MC10H106FNR2 | MC10H106FNR2 | MC10H106FNR2 | MC10H106FNR2 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - MC10H106FNR2 | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOT; NOR; NOR Gate | NOR | NOT; NOR | NOR; NOR Gate |
| Inputs | 4 | 4 | 4 | |||
| Propagation Delay | 1.5 ns | 1.5 ns | ||||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | |||
| IC Package Type | Other; Reel - TR | Other; LDCC20 | PLCC; Other; 20-PLCC (9x9) | Other; 20-LCC (J-Lead) |