OR/NOR Gate, 10H Series, 3-Func, 3-Input, ECL, PDIP16
10H SERIES, TRIPLE 3-INPUT OR/NOR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10H105P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H105P can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1217226-MC10H105P
Packaging: Tube
Mounting Style: Through Hole
Logic Type: NOR/OR Gate
Number of Inputs: 7 Input (2, 3, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: 10H105
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
IC GATE OR/NOR 3INPUT 16-DIP
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 16-PDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H105P | 770-MC10H105P | MC10H105P-ND | 1217226-MC10H105P | MC10H105P | MC10H105P |
| Product Name | DIP Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H105P | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | OR; NOR; NOR GATE, OR GATE | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR; NOR/OR Gate |
| Logic Family | ECL | |||||
| IC Package Type | DIP; Other; DIP16 | Other; DIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Supply Voltage | -5.46V |