10H SERIES, TRIPLE 3-INPUT OR/NOR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H105L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H105L can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 16-CDIP
OR/NOR Gate, 10H Series, 3-Func, 3-Input, ECL, CDIP16
Manufacturer: ON Semiconductor
Win Source Part Number: 074429-MC10H105L
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NOR/OR Gate
Number of Inputs: 7 Input (2, 3, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 25
IC GATE OR/NOR 3INPUT 16-CDIP
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 16-CDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10H105L | MC10H105L-ND | MC10H105L | 074429-MC10H105L | MC10H105L | MC10H105L |
| Product Name | DIP Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H105L | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR; NOR/OR Gate |
| Supply Voltage | -5.46V | |||||
| Inputs | 7 | 7 | 7 | 7 | ||
| Propagation Delay | 1.2 ns |