Triple 2-3-2-Input OR/NOR Gate, 20 LEAD PLLC, 46-TUBE Product overview: MC10H105FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H105FNG can be used for catalog matching and distributor lookup.
OR/NOR Gate, 10H Series, 3-Func, 3-Input, ECL, PQCC20
Manufacturer: ON Semiconductor
Win Source Part Number: 022531-MC10H105FNG
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 7 Input (2, 3, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 46
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 20-PLCC (9x9)
IC 2-3INPUT OR/NOR TRIPLE 20PLCC
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 20-PLCC (9x9)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10H105FNG | MC10H105FNG | 022531-MC10H105FNG | MC10H105FNG-ND | MC10H105FNG | MC10H105FNG |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H105FNG | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR; NOR GATE, OR GATE | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate |
| Supply Voltage | -5.46V | |||||
| Inputs | 7 | 7 | 7 | 7 | ||
| Propagation Delay | 1.3 ns | |||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |