onsemi Gates and Inverters - Multi-Function, Configurable MC10H105FN

Description
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 20-PLCC (9x9)
Request a Quote Datasheet
Description
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - MC10H105FN-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC10H105FN-ND
Gates and Inverters - Multi-Function, Configurable MC10H105FN-ND
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 20-PLCC (9x9)

NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 20-PLCC (9x9)

Buy Now Datasheet
Singapore, Singapore
10H SERIES, TRIPLE 3-INPUT OR/NOR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10H105FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H105FN can be used for catalog matching and distributor lookup.

10H SERIES, TRIPLE 3-INPUT OR/NOR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10H105FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H105FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC10H105FN - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 10H Series, 3-Func, 3-Input, ECL, PQCC20

OR/NOR Gate, 10H Series, 3-Func, 3-Input, ECL, PQCC20

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10H105FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10H105FN
Gates and Inverters - Multi-Function, Configurable MC10H105FN
NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 20-PLCC (9x9)

NOR/OR Gate Configurable 3 Circuit 7 Input (2, 3, 2) Input 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10H105FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10H105FN
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10H105FN
IC 2-3INPUT OR/NOR TRIPLE 20PLCC

IC 2-3INPUT OR/NOR TRIPLE 20PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10H105FN-ND 770-MC10H105FN MC10H105FN MC10H105FN MC10H105FN
Product Name Gates and Inverters - Multi-Function, Configurable Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR OR; NOR; NOR GATE, OR GATE OR; NOR OR; NOR; NOR/OR Gate OR; NOR
Output Type Differential Differential Differential
Inputs 7 7 7
Operating Temperature 0 to 75 C (32 to 167 F) 0 C (32 F) 0 to 75 C (32 to 167 F)
Pin Count 20
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers
Quad Logic IC - 705-54F00LMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
4 suppliers