AND Gate IC 4 Channel 1 of 4 AND/NAND Output 16-PDIP
AND Gate, 10H Series, 4-Func, 2-Input, ECL, PDIP16
AND/NAND Gate 4-Element 2-IN ECL 16-Pin PDIP Tube Product overview: MC10H104P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H104P can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 16DIP
AND Gate IC 4 Channel 1 of 4 AND/NAND Output 16-PDIP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H104P-ND | MC10H104P | 705-MC10H104P | MC10H104P | MC10H104P |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | NAND; AND/NAND | AND | AND; AND Gate |
| Supply Voltage | -4.94V ~ -5.46V | -4.94V ~ -5.46V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 1.75 ns | ||||
| Low Level Output Current (Sink) | 50 mA |