AND Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16
AND Gate IC 4 Channel 1 of 4 AND/NAND Output 16-SOEIAJ
IC GATE AND 4CH 2-INP 16SOEIAJ
AND Gate IC 4 Channel 1 of 4 AND/NAND Output 16-SOEIAJ
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H104MG | MC10H104MG-ND | MC10H104MG | MC10H104MG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND | AND; AND Gate |
| Logic Family | ECL | |||
| IC Package Type | SOP; Other; SOP16 | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | -4.94V ~ -5.46V | -4.94V ~ -5.46V | ||
| Inputs | 2 | 2 |