onsemi Gates and Inverters MC10H104MELG

Description
AND Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16
Request a Quote Datasheet
Description
AND Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H104MELG - Rochester Electronics
Newburyport, MA, United States
AND Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16

AND Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16

Supplier's Site Datasheet
Gates and Inverters - MC10H104MELG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC10H104MELG-ND
Gates and Inverters MC10H104MELG-ND
AND Gate IC 4 Channel 1 of 4 AND/NAND Output 16-SOEIAJ

AND Gate IC 4 Channel 1 of 4 AND/NAND Output 16-SOEIAJ

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-MC10H104MELG
Quad Logic IC 705-MC10H104MELG
10H SERIES, QUAD 2-INPUT AND GATE, PDSO16, LEAD FREE, EIAJ, SO-16 Product overview: MC10H104MELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H104MELG can be used for catalog matching and distributor lookup.

10H SERIES, QUAD 2-INPUT AND GATE, PDSO16, LEAD FREE, EIAJ, SO-16 Product overview: MC10H104MELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H104MELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC10H104MELG - 1217221-MC10H104MELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10H104MELG
1217221-MC10H104MELG
Logic - Logic - Gates and Inverters - MC10H104MELG 1217221-MC10H104MELG
Manufacturer: ON Semiconductor Win Source Part Number: 1217221-MC10H104MELG Series: 10H Packaging: Reel - TR Operating Temperature Range: 0°C ~ 75°C Features: 1 of 4 AND/NAND Output Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Operating Supply Voltage: -4.94 V ~ -5.46 V Max Propagation Delay @ V, Max CL: 1.75ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Part Status: Obsolete(EOL) Family Name: MC10H104 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): MC10H104FNR2; MC10H104PG; MC10H104FNR2G; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217221-MC10H104MELG
Series: 10H
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 75°C
Features: 1 of 4 AND/NAND Output
Package: 16-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Operating Supply Voltage: -4.94 V ~ -5.46 V
Max Propagation Delay @ V, Max CL: 1.75ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Part Status: Obsolete(EOL)
Family Name: MC10H104
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): MC10H104FNR2; MC10H104PG; MC10H104FNR2G;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10H104MELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10H104MELG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10H104MELG
IC GATE AND 4CH 2-INP 16SOEIAJ

IC GATE AND 4CH 2-INP 16SOEIAJ

Supplier's Site
Logic - Gates and Inverters - MC10H104MELG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC10H104MELG
Logic - Gates and Inverters MC10H104MELG
IC GATE AND 4CH 2-INP 16SOEIAJ

IC GATE AND 4CH 2-INP 16SOEIAJ

Supplier's Site Datasheet
Gates and Inverters - MC10H104MELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H104MELG
Gates and Inverters MC10H104MELG
AND Gate IC 4 Channel 1 of 4 AND/NAND Output 16-SOEIAJ

AND Gate IC 4 Channel 1 of 4 AND/NAND Output 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10H104MELG MC10H104MELG-ND 705-MC10H104MELG 1217221-MC10H104MELG MC10H104MELG MC10H104MELG MC10H104MELG
Product Name Gates and Inverters Quad Logic IC Logic - Logic - Gates and Inverters - MC10H104MELG Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND GATE, NAND GATE NOT; AND; AND Gate AND NOT; AND AND; AND Gate
Logic Family ECL
IC Package Type SOP; Other; SOP16 SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" Other; SOIC SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Supply Voltage -4.94V ~ -5.46V -5.46V -4.94 V ~ -5.46 V -1.13V (Low), -1.48V (High) -4.94V ~ -5.46V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Inverters ICs - 7512799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details