Quad 2-Input AND/NAND ECL Logic Gate, PLCC, Surface Mount Product overview: MC10H104FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H104FNR2G can be used for catalog matching and distributor lookup.
AND Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20
AND Gate IC 4 Channel 1 of 4 AND/NAND Output 20-PLCC (9x9)
Manufacturer: ON Semiconductor
Win Source Part Number: 137715-MC10H104FNR2G
Packaging: Reel - TR
Features: 1 of 4 AND/NAND Output
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.75ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Dimension: 20-LCC (J-Lead)
Supply Voltage - Operating: -4.94 V to -5.46 V
Alternative Parts (Cross-Reference): MC10H104MELG; MC10H104FNR2; MC10H104PG; MC10H104FNR2G;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
AND Gate IC 4 Channel 1 of 4 AND/NAND Output 20-PLCC (9x9)
IC GATE AND 4CH 2-INP 20PLCC
IC GATE AND 4CH 2-INP 20PLCC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC10H104FNR2G | MC10H104FNR2G | MC10H104FNR2GOSTR-ND | 137715-MC10H104FNR2G | MC10H104FNR2G | MC10H104FNR2G | MC10H104FNR2G |
| Product Name | Quad SMD Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC10H104FNR2G | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND; AND GATE, NAND GATE | AND | AND | NOT; AND; AND Gate | AND; AND Gate | NOT; AND | AND |
| Supply Voltage | -5.46V | -4.94V ~ -5.46V | -4.94 V ~ -5.46 V | -4.94V ~ -5.46V | -1.13V (Low), -1.48V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 1.75 ns | 1.75 ns | 1.75 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |