OR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 141056-MC10H103PG
Packaging: Tube/Rail
Features: 1 of 4 OR/NOR Output
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.3ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 25
Quad 2-Input OR Gate, PDIP-16, 25-TUBE Product overview: MC10H103PG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H103PG can be used for catalog matching and distributor lookup.
OR Gate, 10H Series, 4-Func, 2-Input, ECL, PDIP16
IC GATE OR 4CH 2-INP 16DIP
OR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H103PG-ND | 141056-MC10H103PG | 705-MC10H103PG | MC10H103PG | MC10H103PG | MC10H103PG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC10H103PG | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR GATE, NOR GATE | OR | OR | OR; OR Gate |
| Supply Voltage | -4.94V ~ -5.46V | -4.94 V ~ -5.46 V | -5.46V | -4.94V ~ -5.46V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 1.3 ns | 1.3 ns | 1.3 ns | |||
| Low Level Output Current (Sink) | 50 mA | 50 mA |