IC GATE OR 4CH 2-INP 16-DIP Product overview: MC10H103P from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H103P can be used for catalog matching and distributor lookup.
OR Gate, 10H Series, 4-Func, 2-Input, ECL, PDIP16
Manufacturer: ON Semiconductor
Win Source Part Number: 074427-MC10H103P
Packaging: Tube/Rail
Features: 1 of 4 OR/NOR Output
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.3ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V
Alternative Parts (Cross-Reference): MC10H103FN; MC10103FN; MC10H103L;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC GATE OR 4CH 2-INP 16DIP
OR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-PDIP
OR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-PDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC10H103P | MC10H103P | 074427-MC10H103P | MC10H103P | MC10H103P |
| Product Name | DIP Logic IC | Logic - Logic - Gates and Inverters - MC10H103P | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR | OR; OR Gate |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 1.3 ns | 1.3 ns | |||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | ||
| IC Package Type | Other; Tube/Rail | DIP; Other; DIP16 | DIP; Other; 16-DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) |