onsemi Logic - Logic - Gates and Inverters - MC10H103L MC10H103L

Description
OR Gate, 10H Series, 4-Func, 2-Input, ECL, CDIP16
Request a Quote Datasheet
Description
OR Gate, 10H Series, 4-Func, 2-Input, ECL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H103L - Rochester Electronics
Newburyport, MA, United States
OR Gate, 10H Series, 4-Func, 2-Input, ECL, CDIP16

OR Gate, 10H Series, 4-Func, 2-Input, ECL, CDIP16

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC10H103L - 074426-MC10H103L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10H103L
074426-MC10H103L
Logic - Logic - Gates and Inverters - MC10H103L 074426-MC10H103L
Manufacturer: ON Semiconductor Win Source Part Number: 074426-MC10H103L Packaging: Tube/Rail Features: 1 of 4 OR/NOR Output Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Max Propagation Delay @ V, Max CL: 1.3ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Dimension: 16-CDIP (0.300", 7.62mm) Supply Voltage - Operating: -4.94 V to -5.46 V Alternative Parts (Cross-Reference): MC10H103FN; MC10103FN; MC10H103L; MC10H103P; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: ON Semiconductor
Win Source Part Number: 074426-MC10H103L
Packaging: Tube/Rail
Features: 1 of 4 OR/NOR Output
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.3ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Dimension: 16-CDIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V
Alternative Parts (Cross-Reference): MC10H103FN; MC10103FN; MC10H103L; MC10H103P;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Singapore, Singapore
Quad DIP Logic IC
705-MC10H103L
Quad DIP Logic IC 705-MC10H103L
10H SERIES, QUAD 2-INPUT OR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H103L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H103L can be used for catalog matching and distributor lookup.

10H SERIES, QUAD 2-INPUT OR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H103L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H103L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC10H103L-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC10H103L-ND
Gates and Inverters MC10H103L-ND
OR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-CDIP

OR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-CDIP

Buy Now Datasheet
Gates and Inverters - MC10H103L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H103L
Gates and Inverters MC10H103L
OR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-CDIP

OR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10H103L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10H103L
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10H103L
IC GATE OR 4CH 2-INP 16CDIP

IC GATE OR 4CH 2-INP 16CDIP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10H103L 074426-MC10H103L 705-MC10H103L MC10H103L-ND MC10H103L MC10H103L
Product Name Logic - Logic - Gates and Inverters - MC10H103L Quad DIP Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR OR; OR Gate OR
Logic Family ECL
IC Package Type DIP; Other; DIP16 DIP; Other; 16-CDIP Other; CDIP CDIP; Other; "16-CDIP (0.300"", 7.62mm)" DIP; Other; 16-CDIP (0.300\", 7.62mm)
Supply Voltage -4.94 V ~ -5.46 V -5.46V -4.94V ~ -5.46V -4.94V ~ -5.46V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AP54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHCT1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Inverters ICs - 9210300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details