OR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20
OR Gate IC 4 Channel 1 of 4 OR/NOR Output 20-PLCC (9x9)
IC GATE OR 4CH 2-INP 20PLCC
IC GATE OR 4CH 2-INP 20PLCC
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H103FNR2G | MC10H103FNR2G | MC10H103FNR2G | MC10H103FNR2G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR; OR Gate | OR | NOT; OR |
| Logic Family | ECL | |||
| IC Package Type | Other; LDCC20 | Other; 20-LCC (J-Lead) | ||
| Supply Voltage | -4.94V ~ -5.46V | -1.13V (Low), -1.48V (High) | ||
| Inputs | 2 |