onsemi Logic - Logic - Gates and Inverters - MC10H103FNG MC10H103FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217217-MC10H103FNG Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C Features: 1 of 4 OR/NOR Output Package: 20-LCC (J-Lead) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Operating Supply Voltage: -4.94 V ~ -5.46 V Max Propagation Delay @ V, Max CL: 1.3ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Part Status: Obsolete(EOL) Family Name: MC10H103 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10103FN; MC10H103FNR2; MC10H103FN; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 46
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217217-MC10H103FNG Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C Features: 1 of 4 OR/NOR Output Package: 20-LCC (J-Lead) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Operating Supply Voltage: -4.94 V ~ -5.46 V Max Propagation Delay @ V, Max CL: 1.3ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Part Status: Obsolete(EOL) Family Name: MC10H103 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10103FN; MC10H103FNR2; MC10H103FN; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 46
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC10H103FNG - 1217217-MC10H103FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10H103FNG
1217217-MC10H103FNG
Logic - Logic - Gates and Inverters - MC10H103FNG 1217217-MC10H103FNG
Manufacturer: ON Semiconductor Win Source Part Number: 1217217-MC10H103FNG Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C Features: 1 of 4 OR/NOR Output Package: 20-LCC (J-Lead) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Operating Supply Voltage: -4.94 V ~ -5.46 V Max Propagation Delay @ V, Max CL: 1.3ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Part Status: Obsolete(EOL) Family Name: MC10H103 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10103FN; MC10H103FNR2; MC10H103FN; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 46

Manufacturer: ON Semiconductor
Win Source Part Number: 1217217-MC10H103FNG
Series: 10H
Packaging: Tube
Operating Temperature Range: 0°C ~ 75°C
Features: 1 of 4 OR/NOR Output
Package: 20-LCC (J-Lead)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Operating Supply Voltage: -4.94 V ~ -5.46 V
Max Propagation Delay @ V, Max CL: 1.3ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Part Status: Obsolete(EOL)
Family Name: MC10H103
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10103FN; MC10H103FNR2; MC10H103FN;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 46

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-MC10H103FNG
Quad Logic IC 705-MC10H103FNG
Quad 2-Input OR Gate IC, PLCC, ECL, 1.3ns Prop Delay Product overview: MC10H103FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H103FNG can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, PLCC, ECL, 1.3ns Prop Delay Product overview: MC10H103FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H103FNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC10H103FNG - Rochester Electronics
Newburyport, MA, United States
OR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20

OR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20

Supplier's Site Datasheet
Gates and Inverters - MC10H103FNG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC10H103FNG-ND
Gates and Inverters MC10H103FNG-ND
OR Gate IC 4 Channel 1 of 4 OR/NOR Output 20-PLCC (9x9)

OR Gate IC 4 Channel 1 of 4 OR/NOR Output 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10H103FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10H103FNG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10H103FNG
IC GATE OR 4CH 2-INP 20PLCC

IC GATE OR 4CH 2-INP 20PLCC

Supplier's Site
Gates and Inverters - MC10H103FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H103FNG
Gates and Inverters MC10H103FNG
OR Gate IC 4 Channel 1 of 4 OR/NOR Output 20-PLCC (9x9)

OR Gate IC 4 Channel 1 of 4 OR/NOR Output 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1217217-MC10H103FNG 705-MC10H103FNG MC10H103FNG MC10H103FNG-ND MC10H103FNG MC10H103FNG
Product Name Logic - Logic - Gates and Inverters - MC10H103FNG Quad Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; OR; OR Gate OR; OR GATE, NOR GATE OR OR OR OR; OR Gate
Supply Voltage -4.94 V ~ -5.46 V -5.46V -4.94V ~ -5.46V -4.94V ~ -5.46V
Inputs 2 2 2 2
Propagation Delay 1.3 ns 1.3 ns 1.3 ns
Low Level Output Current (Sink) 50 mA 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5432DMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 1221486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Gates and Inverters - 74ABT32DB,118-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers