NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-PDIP
NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PDIP16
Manufacturer: ON Semiconductor
Win Source Part Number: 128628-MC10H102PG
Packaging: Tube/Rail
Features: 1 of 4 OR/NOR Output
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.25ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 25
IC GATE NOR 4CH 2-INP 16DIP
NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-PDIP
IC GATE NOR 4CH 2-INP 16DIP
| DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H102PGOS-ND | MC10H102PG | 128628-MC10H102PG | MC10H102PG | MC10H102PG | MC10H102PG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC10H102PG | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOT; NOR; NOR Gate | NOR; NOR Gate | NOR; NOR Gate | NOR |
| Supply Voltage | -4.94V ~ -5.46V | -4.94 V ~ -5.46 V | -4.94V ~ -5.46V | -4.94V ~ -5.46V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 1.25 ns | 1.25 ns | 1.25 ns | |||
| Low Level Output Current (Sink) | 50 mA | 50 mA |