onsemi Gates and Inverters MC10H102P

Description
IC NOR 4-CIR 2-IN 16-PDIP
Request a Quote Datasheet
Description
IC NOR 4-CIR 2-IN 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC10H102P-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC10H102P-ND
Gates and Inverters MC10H102P-ND
IC NOR 4-CIR 2-IN 16-PDIP

IC NOR 4-CIR 2-IN 16-PDIP

Buy Now Datasheet
 - MC10H102P - Rochester Electronics
Newburyport, MA, United States
NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PDIP16

NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PDIP16

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC10H102P - 221634-MC10H102P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10H102P
221634-MC10H102P
Logic - Logic - Gates and Inverters - MC10H102P 221634-MC10H102P
Manufacturer: ON Semiconductor Win Source Part Number: 221634-MC10H102P Packaging: Tube/Rail Features: 1 of 4 OR/NOR Output Number of Circuits: 4 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Max Propagation Delay @ V, Max CL: 1.25ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: -4.94 V to -5.46 V Alternative Parts (Cross-Reference): MC10H102MG; MC10H102FNR2G; MC10H102P; MC10H102FNR2; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 221634-MC10H102P
Packaging: Tube/Rail
Features: 1 of 4 OR/NOR Output
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.25ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V
Alternative Parts (Cross-Reference): MC10H102MG; MC10H102FNR2G; MC10H102P; MC10H102FNR2;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad DIP Logic IC
705-MC10H102P
Quad DIP Logic IC 705-MC10H102P
10H SERIES, QUAD 2-INPUT NOR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10H102P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H102P can be used for catalog matching and distributor lookup.

10H SERIES, QUAD 2-INPUT NOR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10H102P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H102P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC10H102P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H102P
Gates and Inverters MC10H102P
NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-PDIP

NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-PDIP

Buy Now Datasheet
Gates and Inverters - MC10H102P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H102P
Gates and Inverters MC10H102P
NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-PDIP

NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10H102P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10H102P
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10H102P
IC GATE NOR 4CH 2-INP 16DIP

IC GATE NOR 4CH 2-INP 16DIP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10H102P-ND MC10H102P 221634-MC10H102P 705-MC10H102P MC10H102P MC10H102P
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC10H102P Quad DIP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR Gate NOR
Supply Voltage -4.94V ~ -5.46V -4.94 V ~ -5.46 V -4.94V ~ -5.46V
Inputs 2 2 2 2
Propagation Delay 1.25 ns 1.25 ns
Low Level Output Current (Sink) 50 mA 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5430/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
4 suppliers
Logic Gates - 1697230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers