NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16
10H SERIES, QUAD 2-INPUT NOR GATE, PDSO16, EIAJ, SO-16 Product overview: MC10H102M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H102M can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 123242-MC10H102M
Packaging: Tube/Rail
Features: 1 of 4 OR/NOR Output
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.25ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
Dimension: 16-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: -4.94 V to -5.46 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50
NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-SOEIAJ
IC GATE NOR 4CH 2-INP 16SOEIAJ
NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-SOEIAJ
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H102M | 705-MC10H102M | 123242-MC10H102M | MC10H102M-ND | MC10H102M | MC10H102M |
| Product Name | Quad Logic IC | Logic - Logic - Gates and Inverters - MC10H102M | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR | NOR | NOR; NOR Gate |
| Logic Family | ECL | |||||
| IC Package Type | SOP; Other; SOP16 | Other; SOIC | Other; 16-SOEIAJ | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | -5.46V | -4.94 V ~ -5.46 V | -4.94V ~ -5.46V | -4.94V ~ -5.46V | ||
| Inputs | 2 | 2 | 2 | 2 |