NOR Gate, 10H Series, 4-Func, 2-Input, ECL, CDIP16
NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-CDIP
OR/NOR Gate 4-Element 2-IN ECL 16-Pin CDIP Tube Product overview: MC10H102L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H102L can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 221629-MC10H102L
Packaging: Tube/Rail
Features: 1 of 4 OR/NOR Output
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.25ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Dimension: 16-CDIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 25
NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 16-CDIP
IC GATE NOR 4CH 2-INP 16CDIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H102L | MC10H102L-ND | 705-MC10H102L | 221629-MC10H102L | MC10H102L | MC10H102L |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - MC10H102L | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR; OR/NOR | NOT; NOR; NOR Gate | NOR; NOR Gate | NOR |
| Logic Family | ECL | ECL | ||||
| IC Package Type | DIP; Other; DIP16 | CDIP; Other; "16-CDIP (0.300"", 7.62mm)" | Other; CDIP | DIP; Other; 16-CDIP | DIP; Other; 16-CDIP (0.300\", 7.62mm) | |
| Supply Voltage | -4.94V ~ -5.46V | -4.94 V ~ -5.46 V | -4.94V ~ -5.46V | |||
| Inputs | 2 | 2 | 2 |