Quad 2-Input NOR Gate | IC GATE NOR 4CH 2-INP 20PLCC Product overview: MC10H102FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H102FNR2 can be used for catalog matching and distributor lookup.
NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20
Manufacturer: ON Semiconductor
Win Source Part Number: 1217213-MC10H102FNR2
Packaging: Tape and Reel
Mounting Style: SMD
Features: 1 of 4 OR/NOR Output
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 10H102
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): -4.94V ~ -5.46V
Max Propagation Delay at V, Max CL: 1.25ns at -5.2V,
IC GATE NOR 4CH 2-INP 20PLCC
NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 20-PLCC (9x9)
IC GATE NOR 4CH 2-INP 20PLCC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC10H102FNR2 | MC10H102FNR2 | 1217213-MC10H102FNR2 | MC10H102FNR2 | MC10H102FNR2 | MC10H102FNR2 |
| Product Name | Quad Logic IC | Logic - Logic - Gates and Inverters - MC10H102FNR2 | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOT; NOR; NOR Gate | NOR | NOR; NOR Gate | NOT; NOR |
| Inputs | 2 | 2 | 2 | |||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | |||
| IC Package Type | Other; Tape and Reel | Other; LDCC20 | Other; 20-LCC (J-Lead) | |||
| Logic Family | ECL |