NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20
NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 20-PLCC (9x9)
10H SERIES, QUAD 2-INPUT NOR GATE, PQCC20, PLASTIC, LCC-20 Product overview: MC10H102FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H102FN can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 1 of 4 OR/NOR Output 20-PLCC (9x9)
IC GATE NOR 4CH 2-INP 20PLCC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H102FN | MC10H102FN-ND | 705-MC10H102FN | MC10H102FN | MC10H102FN |
| Product Name | Gates and Inverters | Quad Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR; NOR GATE | NOR; NOR Gate | NOR |
| Logic Family | ECL | ||||
| IC Package Type | Other; LDCC20 | Other; 20-LCC (J-Lead) | Other; PLCC | Other; 20-LCC (J-Lead) | |
| Supply Voltage | -4.94V ~ -5.46V | -5.46V | -4.94V ~ -5.46V | ||
| Inputs | 2 | 2 | 2 |