onsemi Gates and Inverters - Multi-Function, Configurable MC10H101PG

Description
NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-PDIP
Request a Quote Datasheet
Description
NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - MC10H101PGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC10H101PGOS-ND
Gates and Inverters - Multi-Function, Configurable MC10H101PGOS-ND
NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-PDIP

NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101PG - 135271-MC10H101PG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101PG
135271-MC10H101PG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101PG 135271-MC10H101PG
Manufacturer: ON Semiconductor Win Source Part Number: 135271-MC10H101PG Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NOR/OR Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP

Manufacturer: ON Semiconductor
Win Source Part Number: 135271-MC10H101PG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR/OR Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10H101PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10H101PG
Gates and Inverters - Multi-Function, Configurable MC10H101PG
NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-PDIP

NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10H101PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10H101PG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10H101PG
IC GATE OR/NOR QUAD ECL 16-DIP

IC GATE OR/NOR QUAD ECL 16-DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10H101PGOS-ND 135271-MC10H101PG MC10H101PG MC10H101PG
Product Name Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101PG Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR NOT; OR; NOR; NOR/OR Gate OR; NOR; NOR/OR Gate OR; NOR
Output Type Differential Differential Differential Differential
Inputs 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers