NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ
Win Source Part Number: 973608-MC10H101MG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10H
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SOEIAJ
Temperature Range - Operating: 0°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: MC10H101
Product Status: Obsolete
OR/NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16
ECL OR/NOR Gate IC, Quad 2-Input, 1.6ns, 0-75°C, SO-16 Product overview: MC10H101MG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H101MG can be used for catalog matching and distributor lookup.
IC GATE OR/NOR QUAD ECL 16SOEIAJ
NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ
IC GATE OR/NOR QUAD ECL 16SOEIAJ
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H101MG-ND | 973608-MC10H101MG | MC10H101MG | 770-MC10H101MG | MC10H101MG | MC10H101MG | MC10H101MG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Quad Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR; NOR GATE, OR GATE | NOT; OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR |
| Output Type | Differential | Differential | Differential | Differential | |||
| Inputs | 8 | 8 | 8 | 8 | 8 | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) | |||
| IC Package Type | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOP; Other; SOP16 | Other; TO-220 | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) |