NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ
10H SERIES, QUAD 2-INPUT OR/NOR GATE, PDSO16, LEAD FREE, EIAJ, SO-16 Product overview: MC10H101MELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H101MELG can be used for catalog matching and distributor lookup.
OR/NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 041459-MC10H101MELG
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ
IC GATE OR/NOR QUAD ECL 16SOEIAJ
IC GATE OR/NOR QUAD ECL 16SOEIAJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H101MELG-ND | 770-MC10H101MELG | MC10H101MELG | 041459-MC10H101MELG | MC10H101MELG | MC10H101MELG | MC10H101MELG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Quad Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101MELG | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | OR; NOR; NOR GATE, OR GATE | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR; NOR/OR Gate | NOT; OR; NOR | OR; NOR |
| Output Type | Differential | Differential | Differential | Differential | |||
| Inputs | 8 | 8 | 8 | 8 | 8 | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | |||
| IC Package Type | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | Other; TO-220 | SOP; Other; SOP16 | Other; 16-SOEIAJ | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) |