Manufacturer: ON Semiconductor
Win Source Part Number: 131595-MC10H101M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ
OR/NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16
IC 10H SERIES, QUAD 2-INPUT OR/NOR GATE, PDSO16, EIAJ, SO-16, Gate Product overview: MC10H101M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H101M can be used for catalog matching and distributor lookup.
IC GATE OR/NOR QUAD ECL 16SOEIAJ
NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 131595-MC10H101M | MC10H101M-ND | MC10H101M | 770-MC10H101M | MC10H101M | MC10H101M |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101M | Gates and Inverters - Multi-Function, Configurable | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR | OR; NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR; NOR/OR Gate |
| Output Type | Differential | Differential | Differential | Differential | ||
| Logic Family | ECL | ECL | ||||
| Inputs | 8 | 8 | 8 | 8 |