Manufacturer: ON Semiconductor
Win Source Part Number: 221620-MC10H101L
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR/OR Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-CDIP
10H SERIES, QUAD 2-INPUT OR/NOR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H101L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H101L can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 16-CDIP
IC GATE OR/NOR QUAD ECL 16-CDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 221620-MC10H101L | MC10H101L-ND | 770-MC10H101L | MC10H101L | MC10H101L |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101L | Gates and Inverters - Multi-Function, Configurable | Quad DIP Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR; NOR GATE, OR GATE | OR; NOR; NOR/OR Gate | OR; NOR |
| Output Type | Differential | Differential | Differential | Differential | |
| Logic Family | ECL | ||||
| Inputs | 8 | 8 | 8 | 8 |