onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101FNR2G MC10H101FNR2G

Description
OR/NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20
Request a Quote Datasheet
Description
OR/NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H101FNR2G - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20

OR/NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PQCC20

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101FNR2G - 120622-MC10H101FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101FNR2G
120622-MC10H101FNR2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101FNR2G 120622-MC10H101FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 120622-MC10H101FNR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9)

Manufacturer: ON Semiconductor
Win Source Part Number: 120622-MC10H101FNR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10H101FNR2G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC10H101FNR2G-ND
Gates and Inverters - Multi-Function, Configurable MC10H101FNR2G-ND
NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 20-PLCC (9x9)

NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 20-PLCC (9x9)

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
770-MC10H101FNR2G
Quad Logic IC 770-MC10H101FNR2G
Quad OR/NOR Gate, 20 LEAD PLLC, 500-REEL Product overview: MC10H101FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H101FNR2G can be used for catalog matching and distributor lookup.

Quad OR/NOR Gate, 20 LEAD PLLC, 500-REEL Product overview: MC10H101FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H101FNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10H101FNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10H101FNR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10H101FNR2G
IC GATE OR/NOR QUAD ECL 20-PLCC

IC GATE OR/NOR QUAD ECL 20-PLCC

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - MC10H101FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10H101FNR2G
Logic - Gates and Inverters - Multi-Function, Configurable MC10H101FNR2G
IC GATE OR/NOR QUAD ECL 20-PLCC

IC GATE OR/NOR QUAD ECL 20-PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10H101FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10H101FNR2G
Gates and Inverters - Multi-Function, Configurable MC10H101FNR2G
NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 20-PLCC (9x9)

NOR/OR Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10H101FNR2G 120622-MC10H101FNR2G MC10H101FNR2G-ND 770-MC10H101FNR2G MC10H101FNR2G MC10H101FNR2G MC10H101FNR2G
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H101FNR2G Gates and Inverters - Multi-Function, Configurable Quad Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR; NOR GATE, OR GATE OR; NOR NOT; OR; NOR OR; NOR; NOR/OR Gate
Logic Family ECL ECL
IC Package Type PLCC; Other; PLCC20 PLCC; Other; 20-PLCC (9x9) Other; 20-LCC (J-Lead) Other; LCC Other; 20-LCC (J-Lead)
Output Type Differential Differential Differential Differential
Inputs 8 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1219603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input AND gate - 74AHC1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details