NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PDIP16
10H SERIES, QUAD 2-INPUT NOR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10H100P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H100P can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel Strobe 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1217207-MC10H100P
Packaging: Tube
Mounting Style: Through Hole
Features: Strobe
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: 10H100
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): -4.94V ~ -5.46V
Max Propagation Delay at V, Max CL: 1.7ns at -5.2V,
NOR Gate IC 4 Channel Strobe 16-PDIP
IC GATE NOR 4CH 2-INP 16DIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H100P | 705-MC10H100P | MC10H100P-ND | 1217207-MC10H100P | MC10H100P | MC10H100P |
| Product Name | Quad DIP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC10H100P | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR; NOR GATE | NOR | NOT; NOR; NOR Gate | NOR; NOR Gate | NOR |
| Logic Family | ECL | |||||
| IC Package Type | DIP; Other; DIP16 | Other; DIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Supply Voltage | -5.46V | -4.94V ~ -5.46V | -4.94V ~ -5.46V | -4.94V ~ -5.46V | ||
| Inputs | 2 | 2 | 2 | 2 |