NOR Gate IC 4 Channel Strobe 16-SOEIAJ
NOR Gate, 10H Series, 4-Func, 2-Input, ECL, PDSO16
NOR Gate IC 4 Channel Strobe 16-SOEIAJ
IC GATE NOR 4CH 2-INP 16SOEIAJ
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H100M-ND | MC10H100M | MC10H100M | MC10H100M |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | -4.94V ~ -5.46V | -4.94V ~ -5.46V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 1.7 ns | |||
| Low Level Output Current (Sink) | 50 mA |