onsemi Quad DIP Logic IC MC10H100L

Description
10H SERIES, QUAD 2-INPUT NOR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H100L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10H SERIES, QUAD 2-INPUT NOR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H100L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad DIP Logic IC
705-MC10H100L
Quad DIP Logic IC 705-MC10H100L
10H SERIES, QUAD 2-INPUT NOR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H100L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H100L can be used for catalog matching and distributor lookup.

10H SERIES, QUAD 2-INPUT NOR GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H100L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC10H100L - 1217206-MC10H100L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10H100L
1217206-MC10H100L
Logic - Logic - Gates and Inverters - MC10H100L 1217206-MC10H100L
Manufacturer: ON Semiconductor Win Source Part Number: 1217206-MC10H100L Series: 10H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Features: Strobe Package: 16-CDIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 50mA, 50mA Operating Supply Voltage: -4.94 V ~ -5.46 V Max Propagation Delay @ V, Max CL: 1.7ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Part Status: Obsolete(EOL) Family Name: MC10H100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): MC10H100MG; MC10H100M; MC10H100MEL; Introduction Date: March 31, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217206-MC10H100L
Series: 10H
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C
Features: Strobe
Package: 16-CDIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Operating Supply Voltage: -4.94 V ~ -5.46 V
Max Propagation Delay @ V, Max CL: 1.7ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Part Status: Obsolete(EOL)
Family Name: MC10H100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-CDIP
Alternative Parts (Cross-Reference): MC10H100MG; MC10H100M; MC10H100MEL;
Introduction Date: March 31, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - MC10H100L-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC10H100L-ND
Gates and Inverters MC10H100L-ND
NOR Gate IC 4 Channel Strobe 16-CDIP

NOR Gate IC 4 Channel Strobe 16-CDIP

Buy Now Datasheet
 - MC10H100L - Rochester Electronics
Newburyport, MA, United States
NOR Gate, 10H Series, 4-Func, 2-Input, ECL, CDIP16

NOR Gate, 10H Series, 4-Func, 2-Input, ECL, CDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10H100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10H100L
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10H100L
IC GATE NOR 4CH 2-INP 16CDIP

IC GATE NOR 4CH 2-INP 16CDIP

Supplier's Site
Gates and Inverters - MC10H100L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H100L
Gates and Inverters MC10H100L
NOR Gate IC 4 Channel Strobe 16-CDIP

NOR Gate IC 4 Channel Strobe 16-CDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC10H100L 1217206-MC10H100L MC10H100L-ND MC10H100L MC10H100L MC10H100L
Product Name Quad DIP Logic IC Logic - Logic - Gates and Inverters - MC10H100L Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR; NOR GATE NOT; NOR; NOR Gate NOR OR; NOR NOR NOR; NOR Gate
Supply Voltage -5.46V -4.94 V ~ -5.46 V -4.94V ~ -5.46V -4.94V ~ -5.46V
Inputs 2 2 2 2
Propagation Delay 1.7 ns 1.7 ns 1.7 ns
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H53FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54LS20DMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
TSSOP Logic IC - 705-74AHCT04PW-Q100J - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT/VT
Inputs 1
View Details
4 suppliers