Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, ECL, PDIP16
IC BINARY COUNTER 4-BIT 16DIP
4 BIT BINARY COUNTER, DIP-16; Logic Family / Base Number:-; Counter Type:Binary; Clock Frequency:200MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.94V; Supply Voltage Max:5.46V; Product Range:- RoHS Compliant: Yes
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC10H016PGOS-ND | MC10H016PG | MC10H016PG | 26K3764 | MC10H016PG |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | 4 Bit Binary Counter, Dip-16; Logic Family / Base Number Onsemi | Counters, Dividers | |
| Counter Type | MOD-N | Binary | |||
| Counter Category | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; DIP16 | DIP | DIP; 16-DIP (0.300\", 7.62mm) | |
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |