onsemi Counters, Dividers MC10H016L

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC10H016L-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC10H016L-ND
Counters, Dividers MC10H016L-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC10H016L - 221616-MC10H016L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10H016L
221616-MC10H016L
Logic - Logic - Counters, Dividers - MC10H016L 221616-MC10H016L
Manufacturer: ON Semiconductor Win Source Part Number: 221616-MC10H016L Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 200MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP

Manufacturer: ON Semiconductor
Win Source Part Number: 221616-MC10H016L
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 200MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10H016L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10H016L
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10H016L
IC BINARY COUNTER 4-BIT 16CDIP

IC BINARY COUNTER 4-BIT 16CDIP

Supplier's Site
Counters, Dividers - MC10H016L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10H016L
Counters, Dividers MC10H016L
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Logic - Counters, Dividers - MC10H016L - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC10H016L
Logic - Counters, Dividers MC10H016L
IC COUNTER 4BIT BINARY 16-CDIP

IC COUNTER 4BIT BINARY 16-CDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC10H016L-ND 221616-MC10H016L MC10H016L MC10H016L MC10H016L
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC10H016L Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous; Asynchronous Synchronous
Counter Direction UP UP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F161ASC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers