The MC10EPT20DTG is a 3.3 V TTL/CMOS to differential PECL translator designed for applications requiring high performance in a compact form factor. It operates within a voltage range of 3.0 V to 3.6 V and features a typical propagation delay of 390 ps, making it suitable for high-speed applications with input clock frequencies exceeding 1 GHz. The device includes a PNP TTL input that minimizes loading and defaults the Q output to high when the input is open. It is available in a TSSOP-8 package and is compliant with RoHS standards, being both Pb-Free and Halogen Free. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in various environmental conditions. This product is ideal for engineers looking for a reliable level shifter with low power consumption and compact design.
TTL/CMOS to PECL Translator, 1 Func, Complementary Output, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 926044-MC10EPT20DTG
Series: 10EPT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-TSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC10EPT20
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC10EPT20DTGOS, MC10EPT20DTG-CRL, Q13189164J
IC TRANSLATOR UNIDIR 8TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
TTL/CMOS TO DIFFERENTIAL PECL XLATOR TSSOP-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:370ps; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Type:Level TranslatorRoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC10EPT20DTG | 926044-MC10EPT20DTG | MC10EPT20DTG | MC10EPT20DTG | MC10EPT20DTG | 26K3723 |
| Product Name | Logic - Logic - Translators, Level Shifters - MC10EPT20DTG | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Ttl/cmos To Differential Pecl Xlator Tssop-8; No. Of Inputs Onsemi | |
| Logic Family | TTL; CMOS; ECL | TTL; CMOS; LVCMOS, LVTTL | ||||
| Package Type | SSOP; TSSOP; TSSOP8 | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Features | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |